Shipping Supply, LLC Corrugated Boxes, 27"" x 27"" x 27"" - 5 EACH PER BUNDLE SHP-2022

Description
Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
Corrugated Boxes, 27
Sunnyvale, CA, USA
Corrugated Boxes, 27"" x 27"" x 27"" - 5 EACH PER BUNDLE
SHP-2022
Corrugated Boxes, 27"" x 27"" x 27"" - 5 EACH PER BUNDLE SHP-2022
Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-2022
Product Name Corrugated Boxes, 27"" x 27"" x 27"" - 5 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 472121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details