Shipping Supply, LLC Corrugated Boxes, 30"" x 20"" x 6"" - 15 EACH PER BUNDLE SHP-2062

Description
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
Corrugated Boxes, 30
Sunnyvale, CA, USA
Corrugated Boxes, 30"" x 20"" x 6"" - 15 EACH PER BUNDLE
SHP-2062
Corrugated Boxes, 30"" x 20"" x 6"" - 15 EACH PER BUNDLE SHP-2062
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-2062
Product Name Corrugated Boxes, 30"" x 20"" x 6"" - 15 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carbide Insert Compartment Boxes - 2.62X2.09X.50 (66.5 x 53.0 x 12.8 MM) 2 CELL INSERT BOX - IB02/B1 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details