Shipping Supply, LLC Literature Mailers, 10"" x 10"" x 2"" - 50 EACH PER BUNDLE SHP-2625

Description
Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.
Description
Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
Literature Mailers, 10
Sunnyvale, CA, USA
Literature Mailers, 10"" x 10"" x 2"" - 50 EACH PER BUNDLE
SHP-2625
Literature Mailers, 10"" x 10"" x 2"" - 50 EACH PER BUNDLE SHP-2625
Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-2625
Product Name Literature Mailers, 10"" x 10"" x 2"" - 50 EACH PER BUNDLE
Container Type Mailer
Material Cardboard; 200#/ECT-32-B Corrugated
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details