Shipping Supply, LLC Minigrip® Reclosable Lab Guard® UV Protection Bags, 2"" x 3"" - 3 Mil - 1000 EACH PER CASE SHP-4768

Description
Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.
Description
Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
Minigrip® Reclosable Lab Guard® UV Protection Bags, 2
Sunnyvale, CA, USA
Minigrip® Reclosable Lab Guard® UV Protection Bags, 2"" x 3"" - 3 Mil - 1000 EACH PER CASE
SHP-4768
Minigrip® Reclosable Lab Guard® UV Protection Bags, 2"" x 3"" - 3 Mil - 1000 EACH PER CASE SHP-4768
Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4768
Product Name Minigrip® Reclosable Lab Guard® UV Protection Bags, 2"" x 3"" - 3 Mil - 1000 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details