Shipping Supply, LLC Flat Poly Bags, 5"" x 8"" - 1.5 Mil - 1000 EACH PER CASE SHP-4946

Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Flat Poly Bags, 5
Sunnyvale, CA, USA
Flat Poly Bags, 5"" x 8"" - 1.5 Mil - 1000 EACH PER CASE
SHP-4946
Flat Poly Bags, 5"" x 8"" - 1.5 Mil - 1000 EACH PER CASE SHP-4946
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4946
Product Name Flat Poly Bags, 5"" x 8"" - 1.5 Mil - 1000 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Transit Cases - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Cylinder-Paks - 2-1/2 (65MM) CYLINDER PAK - CP65 - MOCAP LLC
Specs
Container Type Tubes
Application Packaging
Length 3.74 inch (95 mm)
View Details