Shipping Supply, LLC Minigrip® White Block Reclosable Poly Bags w/ Hang Holes, 8"" x 10"" - 4 Mil - 1000 EACH PER CASE SHP-4749

Description
Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Pre-punched hang holes in the lip of these bags make them perfect for retail applications. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.
Description
Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Pre-punched hang holes in the lip of these bags make them perfect for retail applications. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

Suppliers

Company
Product
Description
Supplier Links
Minigrip® White Block Reclosable Poly Bags w/ Hang Holes, 8
Sunnyvale, CA, USA
Minigrip® White Block Reclosable Poly Bags w/ Hang Holes, 8"" x 10"" - 4 Mil - 1000 EACH PER CASE
SHP-4749
Minigrip® White Block Reclosable Poly Bags w/ Hang Holes, 8"" x 10"" - 4 Mil - 1000 EACH PER CASE SHP-4749
Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Pre-punched hang holes in the lip of these bags make them perfect for retail applications. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Pre-punched hang holes in the lip of these bags make them perfect for retail applications. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4749
Product Name Minigrip® White Block Reclosable Poly Bags w/ Hang Holes, 8"" x 10"" - 4 Mil - 1000 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details