Shipping Supply, LLC Minigrip® Reclosable Poly Bags, 4"" x 4"" - 2 Mil - 1000 EACH PER CASE SHP-4683

Description
These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.
Description
These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

Suppliers

Company
Product
Description
Supplier Links
Minigrip® Reclosable Poly Bags, 4
Sunnyvale, CA, USA
Minigrip® Reclosable Poly Bags, 4"" x 4"" - 2 Mil - 1000 EACH PER CASE
SHP-4683
Minigrip® Reclosable Poly Bags, 4"" x 4"" - 2 Mil - 1000 EACH PER CASE SHP-4683
These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4683
Product Name Minigrip® Reclosable Poly Bags, 4"" x 4"" - 2 Mil - 1000 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details