Shipping Supply, LLC Minigrip® Reclosable Lab Guard® UV Protection Bags, 8"" x 14"" - 3 Mil - 500 EACH PER CASE SHP-4775

Description
Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.
Description
Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
Minigrip® Reclosable Lab Guard® UV Protection Bags, 8
Sunnyvale, CA, USA
Minigrip® Reclosable Lab Guard® UV Protection Bags, 8"" x 14"" - 3 Mil - 500 EACH PER CASE
SHP-4775
Minigrip® Reclosable Lab Guard® UV Protection Bags, 8"" x 14"" - 3 Mil - 500 EACH PER CASE SHP-4775
Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4775
Product Name Minigrip® Reclosable Lab Guard® UV Protection Bags, 8"" x 14"" - 3 Mil - 500 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details