Custom Made Boxes, Inc. 14" x 14" x 4"- Flat Corrugated Boxes 14144

Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
14
Des Moines, IA, USA
14" x 14" x 4"- Flat Corrugated Boxes
14144
14" x 14" x 4"- Flat Corrugated Boxes 14144
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

The smaller depths on these cartons provide an ideal fit for shallow products.

  • Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 14144
Product Name 14" x 14" x 4"- Flat Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX - IB05/D2 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 4.51 inch (115 mm)
View Details