Custom Made Boxes, Inc. 20" x 20" x 48"- Tall Corrugated Boxes 202048

Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
20
Des Moines, IA, USA
20" x 20" x 48"- Tall Corrugated Boxes
202048
20" x 20" x 48"- Tall Corrugated Boxes 202048
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Tall Corrugated Boxes are end loading for easy insertion and sealing!

  • May be used in place of mailing tubes.
  • Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 202048
Product Name 20" x 20" x 48"- Tall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Compartment Box Packaging - 5/8X5/8X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details