Custom Made Boxes, Inc. 12 1/2" x 15"- First Class Poly Mailers B875FC

Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features "First Class" printed borders. Close with peel and seal lip. Sold in case quantities.
Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features "First Class" printed borders. Close with peel and seal lip. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12 1/2
Des Moines, IA, USA
12 1/2" x 15"- First Class Poly Mailers
B875FC
12 1/2" x 15"- First Class Poly Mailers B875FC
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features "First Class" printed borders. Close with peel and seal lip. Sold in case quantities.

Strong polyolefin mailers protect products from moisture during shipping.

  • Mailers are puncture and tear resistant.
  • High strength seams will keep contents intact even if over packed.
  • Features "First Class" printed borders.
  • Close with peel and seal lip.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number B875FC
Product Name 12 1/2" x 15"- First Class Poly Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173786 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details