Custom Made Boxes, Inc. 12" x 12" x 11 1/2"- Insulated Shipping Containers 230C

Description
Maintains the insulation and integrity of your products that present temperature constraints. Each kit includes a pre-assembled 200# white corrugated carton with a seamless molded EPS foam container and tight fitting lid. Shippers are light-weight and can be reused. Cartons are printed with Rush, Perishable and This Side Up arrows shipping instructions. 16" x 16" x 15 1/2" outside dimensions. Wall thickness is 2".
Description
Maintains the insulation and integrity of your products that present temperature constraints. Each kit includes a pre-assembled 200# white corrugated carton with a seamless molded EPS foam container and tight fitting lid. Shippers are light-weight and can be reused. Cartons are printed with Rush, Perishable and This Side Up arrows shipping instructions. 16" x 16" x 15 1/2" outside dimensions. Wall thickness is 2".

Suppliers

Company
Product
Description
Supplier Links
12
Des Moines, IA, USA
12" x 12" x 11 1/2"- Insulated Shipping Containers
230C
12" x 12" x 11 1/2"- Insulated Shipping Containers 230C
Maintains the insulation and integrity of your products that present temperature constraints. Each kit includes a pre-assembled 200# white corrugated carton with a seamless molded EPS foam container and tight fitting lid. Shippers are light-weight and can be reused. Cartons are printed with Rush, Perishable and This Side Up arrows shipping instructions. 16" x 16" x 15 1/2" outside dimensions. Wall thickness is 2".

Maintains the insulation and integrity of your products that present temperature constraints.

  • Each kit includes a pre-assembled 200# white corrugated carton with a seamless molded EPS foam container and tight fitting lid.
  • Shippers are light-weight and can be reused.
  • Cartons are printed with Rush, Perishable and This Side Up arrows shipping instructions.
  • 16" x 16" x 15 1/2" outside dimensions.
  • Wall thickness is 2".
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 230C
Product Name 12" x 12" x 11 1/2"- Insulated Shipping Containers
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 218581 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details