Custom Made Boxes, Inc. 11 1/4" x 8 3/4" x 12"- White Corrugated Boxes 11812W

Description
White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same strong 200#/ECT-32 construction as regular kraft cartons. Sold and shipped flat in bundle quantities.
Description
White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same strong 200#/ECT-32 construction as regular kraft cartons. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
11 1/4
Des Moines, IA, USA
11 1/4" x 8 3/4" x 12"- White Corrugated Boxes
11812W
11 1/4" x 8 3/4" x 12"- White Corrugated Boxes 11812W
White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same strong 200#/ECT-32 construction as regular kraft cartons. Sold and shipped flat in bundle quantities.

White boxes present a quality look to your shipments.

  • Applied labels and special shipping instructions stand out against the crisp white background.
  • Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape.
  • Same strong 200#/ECT-32 construction as regular kraft cartons.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 11812W
Product Name 11 1/4" x 8 3/4" x 12"- White Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Threading Die Packaging - 4-3/32 X 2-1/8 X 5/8 (104x54x16.5 mm) MULTI BOX PP - MB104 - MOCAP LLC
Specs
Container Type Box
Height 0.7874 inch (20 mm)
Width 2.32 inch (59 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details