Custom Made Boxes, Inc. 15" x 15" x 5"- Flat Corrugated Boxes 15155

Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 15" x 5"- Flat Corrugated Boxes
15155
15" x 15" x 5"- Flat Corrugated Boxes 15155
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

The smaller depths on these cartons provide an ideal fit for shallow products.

  • Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 15155
Product Name 15" x 15" x 5"- Flat Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Anti Static Packaging - 173790 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details