Custom Made Boxes, Inc. 24" Wardrobe Hanger Bar BAR24

Description
Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case.
Description
Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case.

Suppliers

Company
Product
Description
Supplier Links
24
Des Moines, IA, USA
24" Wardrobe Hanger Bar
BAR24
24" Wardrobe Hanger Bar BAR24
Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case.

Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD.

  • Simply transfer clothing from your closet to the metal bar.
  • 50 per case.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BAR24
Product Name 24" Wardrobe Hanger Bar
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details