Custom Made Boxes, Inc. 7" x 7" x 5"- Corrugated Boxes 775

Description
Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
7
Des Moines, IA, USA
7" x 7" x 5"- Corrugated Boxes
775
7" x 7" x 5"- Corrugated Boxes 775
Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Quality standard strength industrial Corrugated Boxes.

  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 775
Product Name 7" x 7" x 5"- Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Plastic Sliding Lid Tackle Boxes - 29/32X25/32X7/16
Specs
Container Type Box
Material Plastic
Height 0.7835 inch (19.9 mm)
View Details