Custom Made Boxes, Inc. 6" x 6" x 6"- White Corrugated Boxes 666W

Description
White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same strong 200#/ECT-32 construction as regular kraft cartons. Sold and shipped flat in bundle quantities.
Description
White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same strong 200#/ECT-32 construction as regular kraft cartons. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
6
Des Moines, IA, USA
6" x 6" x 6"- White Corrugated Boxes
666W
6" x 6" x 6"- White Corrugated Boxes 666W
White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same strong 200#/ECT-32 construction as regular kraft cartons. Sold and shipped flat in bundle quantities.

White boxes present a quality look to your shipments.

  • Applied labels and special shipping instructions stand out against the crisp white background.
  • Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape.
  • Same strong 200#/ECT-32 construction as regular kraft cartons.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 666W
Product Name 6" x 6" x 6"- White Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details