Custom Made Boxes, Inc. 4" x 4" x 20"- Tall Corrugated Boxes 4420

Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 4" x 20"- Tall Corrugated Boxes
4420
4" x 4" x 20"- Tall Corrugated Boxes 4420
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Tall Corrugated Boxes are end loading for easy insertion and sealing!

  • May be used in place of mailing tubes.
  • Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 4420
Product Name 4" x 4" x 20"- Tall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 218580 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details