Custom Made Boxes, Inc. 20" Wardrobe Hanger Bar BAR20

Description
Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid.
Description
Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid.

Suppliers

Company
Product
Description
Supplier Links
20
Des Moines, IA, USA
20" Wardrobe Hanger Bar
BAR20
20" Wardrobe Hanger Bar BAR20
Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid.

Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD.

  • Simply transfer clothing from your closet to the metal bar.
  • 80 per case, 48 cases per skid.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BAR20
Product Name 20" Wardrobe Hanger Bar
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details