Custom Made Boxes, Inc. 58" x 41" x 45"- Double Wall Corrugated Boxes AF584145

Description
Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing panels makes contents easy to pack and unpack. Manufactured from 350# D.W./ECT-51 kraft corrugated. Ships with pallet.
Description
Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing panels makes contents easy to pack and unpack. Manufactured from 350# D.W./ECT-51 kraft corrugated. Ships with pallet.

Suppliers

Company
Product
Description
Supplier Links
58
Des Moines, IA, USA
58" x 41" x 45"- Double Wall Corrugated Boxes
AF584145
58" x 41" x 45"- Double Wall Corrugated Boxes AF584145
Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing panels makes contents easy to pack and unpack. Manufactured from 350# D.W./ECT-51 kraft corrugated. Ships with pallet.

Use these large "D", 4-piece cartons to consolidate multiple piece shipments.

  • Container includes: bottom tray, two panel sides and a lid.
  • Protects bulky, hard to pack irregularly shaped items.
  • Removing panels makes contents easy to pack and unpack.
  • Manufactured from 350# D.W./ECT-51 kraft corrugated.
  • Ships with pallet.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number AF584145
Product Name 58" x 41" x 45"- Double Wall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details