Custom Made Boxes, Inc. 30" x 6" x 6"- Long Corrugated Boxes 3066

Description
Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
30
Des Moines, IA, USA
30" x 6" x 6"- Long Corrugated Boxes
3066
30" x 6" x 6"- Long Corrugated Boxes 3066
Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Wide openings along the length make these cartons easy to pack.

  • Great for long and narrow items.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 3066
Product Name 30" x 6" x 6"- Long Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Carbide Insert Packaging - 1.02X1.02X.50 (26.0 x 26.0 x 12.8 MM) 5 CELL INSERT BOX - IB05/B2 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details