Custom Made Boxes, Inc. 7" x 7" x 7"- Corrugated Boxes 777

Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
7
Des Moines, IA, USA
7" x 7" x 7"- Corrugated Boxes
777
7" x 7" x 7"- Corrugated Boxes 777
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Cube boxes disburse product weight evenly for easier stacking.

  • Use this popular size cube box to package cylindrical, round or odd shaped products.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number 777
Product Name 7" x 7" x 7"- Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Insert Boxes - .83X1.56X.59 (21.0 x 39.5 x 15.0 MM) 5 CELL INSERT BOX - IB05/D4 - MOCAP LLC
Specs
Container Type Box
Height 0.8425 inch (21.4 mm)
Length 4.51 inch (115 mm)
View Details