Mini-Circuits RF Power Dividers/Splitters ZFSC-2-2B-S+

Description
2 WAYS PWR SPLTR, 10 - 1000 MHZ
Request a Quote Datasheet
Description
2 WAYS PWR SPLTR, 10 - 1000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-2-2B-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-2-2B-S+-ND
RF Power Dividers/Splitters 3157-ZFSC-2-2B-S+-ND
2 WAYS PWR SPLTR, 10 - 1000 MHZ

2 WAYS PWR SPLTR, 10 - 1000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-2-2B-S+-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
Rf Power Divider Splitter - 851-ZAPD-2-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
8-Way Power Dividers/Combiners - NPD8-10-100-1-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 10.00 to 100.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW05758-TCT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SMD
Insertion Loss 0.70 dB
View Details
2 suppliers