Qorvo RF Amplifiers QPA9842TR13

Description
2.7-3.8 GHZ,0.25W BALANCED AMPLI
Request a Quote Datasheet
Description
2.7-3.8 GHZ,0.25W BALANCED AMPLI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9842TR13TR-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.8 GHZ,0.25W BALANCED AMPLI

2.7-3.8 GHZ,0.25W BALANCED AMPLI

Buy Now Datasheet
RF Amplifiers - 2312-QPA9842TR13CT-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.8 GHZ,0.25W BALANCED AMPLI

2.7-3.8 GHZ,0.25W BALANCED AMPLI

Buy Now Datasheet
RF Amplifiers - 2312-QPA9842TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.8 GHZ,0.25W BALANCED AMPLI

2.7-3.8 GHZ,0.25W BALANCED AMPLI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9842TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2700 to 3800 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details