Qorvo 400 - 2700 MHz, 1 Watt Linear Amplifier AH225-S8G

Description
Qorvo's AH225-S8G is a high dynamic range driver amplifier in a low-cost surface-mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband-tuned application circuits with up to +46dBm OIP3 and +31.2 dBm of compressed 1dB power. The integrated active bias circuitry in the device enables excellent stable linearity performance over temperature. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested. The AH225-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. The AH225-S8G is ideal for the final stage of small repeaters or as driver stages for high power amplifiers. In addition, the amplifier can be used for a wide variety of other applications within the 400 to 2700 MHz frequency band.
Request a Quote Datasheet
Description
Qorvo's AH225-S8G is a high dynamic range driver amplifier in a low-cost surface-mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband-tuned application circuits with up to +46dBm OIP3 and +31.2 dBm of compressed 1dB power. The integrated active bias circuitry in the device enables excellent stable linearity performance over temperature. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested. The AH225-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. The AH225-S8G is ideal for the final stage of small repeaters or as driver stages for high power amplifiers. In addition, the amplifier can be used for a wide variety of other applications within the 400 to 2700 MHz frequency band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 - 2700 MHz, 1 Watt Linear Amplifier - AH225-S8G - Qorvo
Greensboro, NC, United States
400 - 2700 MHz, 1 Watt Linear Amplifier
AH225-S8G
400 - 2700 MHz, 1 Watt Linear Amplifier AH225-S8G
Qorvo's AH225-S8G is a high dynamic range driver amplifier in a low-cost surface-mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband-tuned application circuits with up to +46dBm OIP3 and +31.2 dBm of compressed 1dB power. The integrated active bias circuitry in the device enables excellent stable linearity performance over temperature. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested. The AH225-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. The AH225-S8G is ideal for the final stage of small repeaters or as driver stages for high power amplifiers. In addition, the amplifier can be used for a wide variety of other applications within the 400 to 2700 MHz frequency band.

Qorvo's AH225-S8G is a high dynamic range driver amplifier in a low-cost surface-mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband-tuned application circuits with up to +46dBm OIP3 and +31.2 dBm of compressed 1dB power. The integrated active bias circuitry in the device enables excellent stable linearity performance over temperature. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested.

The AH225-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. The AH225-S8G is ideal for the final stage of small repeaters or as driver stages for high power amplifiers. In addition, the amplifier can be used for a wide variety of other applications within the 400 to 2700 MHz frequency band.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AH225-S8G
Product Name 400 - 2700 MHz, 1 Watt Linear Amplifier
RoHS Compliant RoHS
Frequency Range 400 to 2700 MHz
Output Power 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18.5 to 21 dB
View Details
RF Amplifiers - 2312-QPL8833TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - 2312-QPB0206N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
RF Amplifiers - 2312-CMD170P4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
View Details