Qorvo DC - 6000 MHz Cascadable Gain Block AG604-89G

Description
Qorvo's AG604-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG604-89G typically provides 21.5 dB of gain, +33.5 dBm OIP3, and +19.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package. The AG604-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG604-89G will work for other various applications within the DC to 2.7 GHz frequency range such as CATV.
Request a Quote Datasheet
Description
Qorvo's AG604-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG604-89G typically provides 21.5 dB of gain, +33.5 dBm OIP3, and +19.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package. The AG604-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG604-89G will work for other various applications within the DC to 2.7 GHz frequency range such as CATV.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - AG604-89G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
AG604-89G
DC - 6000 MHz Cascadable Gain Block AG604-89G
Qorvo's AG604-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG604-89G typically provides 21.5 dB of gain, +33.5 dBm OIP3, and +19.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package. The AG604-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG604-89G will work for other various applications within the DC to 2.7 GHz frequency range such as CATV.

Qorvo's AG604-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG604-89G typically provides 21.5 dB of gain, +33.5 dBm OIP3, and +19.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package.

The AG604-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG604-89G will work for other various applications within the DC to 2.7 GHz frequency range such as CATV.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AG604-89G
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 21.5 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.7 GHz Ultra Low Noise Amplifier - CMD320C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-QPA1725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 17300 to 21200 MHz
View Details
RF Amplifiers - 2312-QPL1843TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-QPB8957TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details