Qorvo 32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module QPR3238

Description
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPR3238 is an integrated solid state, spatial-combining amplifier and driver amplifier with an operating range of 32–38 GHz while achieving 51.5 dBm (CW) of instantaneous saturated power. With its maximum performance in output power, gain, efficiency, and power flatness, this Spatium is the ideal building block for microwave high power transmitters for EW and radar applications. The QPR3238 includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (Disable) mode, the amplifier's current draw is reduced to near 0A, resulting in a reduced noise and power dissipation. Qorvo's patented and field-proven Spatium combining technology provides unprecedented Solid-State Power Amplifier (SSPA) performance in a rugged, compact size and weight which reduces total cost of ownership compared to alternative technologies. This product offering combines Qorvo's market leadership in GaN technology and wideband MMIC design along with our high-count combining techniques for a best in class solution to power amplification.
Request a Quote Datasheet
Description
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPR3238 is an integrated solid state, spatial-combining amplifier and driver amplifier with an operating range of 32–38 GHz while achieving 51.5 dBm (CW) of instantaneous saturated power. With its maximum performance in output power, gain, efficiency, and power flatness, this Spatium is the ideal building block for microwave high power transmitters for EW and radar applications. The QPR3238 includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (Disable) mode, the amplifier's current draw is reduced to near 0A, resulting in a reduced noise and power dissipation. Qorvo's patented and field-proven Spatium combining technology provides unprecedented Solid-State Power Amplifier (SSPA) performance in a rugged, compact size and weight which reduces total cost of ownership compared to alternative technologies. This product offering combines Qorvo's market leadership in GaN technology and wideband MMIC design along with our high-count combining techniques for a best in class solution to power amplification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module - QPR3238 - Qorvo
Greensboro, NC, United States
32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module
QPR3238
32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module QPR3238
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPR3238 is an integrated solid state, spatial-combining amplifier and driver amplifier with an operating range of 32–38 GHz while achieving 51.5 dBm (CW) of instantaneous saturated power. With its maximum performance in output power, gain, efficiency, and power flatness, this Spatium is the ideal building block for microwave high power transmitters for EW and radar applications. The QPR3238 includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (Disable) mode, the amplifier's current draw is reduced to near 0A, resulting in a reduced noise and power dissipation. Qorvo's patented and field-proven Spatium combining technology provides unprecedented Solid-State Power Amplifier (SSPA) performance in a rugged, compact size and weight which reduces total cost of ownership compared to alternative technologies. This product offering combines Qorvo's market leadership in GaN technology and wideband MMIC design along with our high-count combining techniques for a best in class solution to power amplification.

An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPR3238 is an integrated solid state, spatial-combining amplifier and driver amplifier with an operating range of 32–38 GHz while achieving 51.5 dBm (CW) of instantaneous saturated power. With its maximum performance in output power, gain, efficiency, and power flatness, this Spatium is the ideal building block for microwave high power transmitters for EW and radar applications.

The QPR3238 includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (Disable) mode, the amplifier's current draw is reduced to near 0A, resulting in a reduced noise and power dissipation.

Qorvo's patented and field-proven Spatium combining technology provides unprecedented Solid-State Power Amplifier (SSPA) performance in a rugged, compact size and weight which reduces total cost of ownership compared to alternative technologies. This product offering combines Qorvo's market leadership in GaN technology and wideband MMIC design along with our high-count combining techniques for a best in class solution to power amplification.

Supplier's Site Datasheet
RF Amplifiers - 2312-QPR3238-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPR3238-ND
RF Amplifiers 2312-QPR3238-ND
32-38 GHZ SSPA MODULE

32-38 GHZ SSPA MODULE

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number QPR3238 2312-QPR3238-ND
Product Name 32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems General Purpose
Frequency Range 32000 to 38000 MHz 32000 to 38000 MHz
Operating Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - 1004385 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Maximum Gain 19 dB
View Details
27 - 31 GHz, 7 Watt GaN Amplifier - QPA2210D - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 27000 to 31000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - 2312-QPA2628TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 22000 to 31500 MHz
View Details