Qorvo RF Amplifiers QPA1009D

Description
10.7 - 12.7 GHZ, 17.5 W GAN AMP
Request a Quote Datasheet
Description
10.7 - 12.7 GHZ, 17.5 W GAN AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1009D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1009D-ND
RF Amplifiers 2312-QPA1009D-ND
10.7 - 12.7 GHZ, 17.5 W GAN AMP

10.7 - 12.7 GHZ, 17.5 W GAN AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1009D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10700 to 12700 MHz
Minimum Gain 22.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - 1079236 - Richardson RFPD
Specs
Frequency Range 1400 to 2700 MHz
Maximum Gain 31.7 dB
Output Power 24.5 dBm
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details