Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10P10C, RA, Single Port, With Shield | |
| 10P10C, Vertical, No Shield | |
| 2x2, Cat5e series. press fit contacts | |
| 6P6C, No Sheild, 1 Port | |
| 6P6C, Vertical, No Shield | |
| 8P8C, 2 Port, No Shield | |
| 8P8C, Cat5e over Cat6, Stacked, Shield, | |
| 8P8C, Cat5e, Stacked, Shield, No LEDs | |
| 8P8C, Cat5e, Stacked, Shield, With LEDs | |
| 8P8C, Full Shield, 1 Port, With Pegs, Su | |
| 8P8C, Full Shield, 1 Port | |
| 8P8C, No Sheild, 1 Port | |
| 8P8C, RA, Eight Port, With Shield | |
| 8P8C, RA, Four Port, With Shield | |
| 8P8C, RA, Single Port, No Shield | |
| 8P8C, RA, Single Port, With Shield | |
| 8P8C, RA, Two Port, With Shield | |
| 8P8C, Vertical, No Shield, With Panel St | |
| 8P8C, Vertical, No Shield | |
| 8P8C, Vertical, Shielded with Panel Stop | |
| 8P8C, Vertical, Shielded | |
| Connector | |
| RJ45 Coupler, Cat3, With Shield | |
| RJ45 Coupler, Cat5e, With Shield | |
| RJ45, SMT, No Shield, With Panel Stop, 1 | |
| RJE06 Single No Shield | |
| RJE07 Single Shield | |
| Vertical, 4P4C, No Shield, No LEDs | |
| Vertical, 6P4C, No Shield, No LEDs | |
| Vertical, 6P6C, No Shield, No LEDs | |
| Vertical, 8P8C, No Shield, No LEDs | |
| VT 4P4C No Shield No LEDs | |
| VT 6P6C No Shield No LEDs | |
| VT 8P8C No Shield No LEDs |
| << Prev | Next >> |