Mueller Electric Company Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| Adapter BNC Female to SMA Male | |
| Adapter BNC Male to SMA Female | |
| BNC “T” Connector F-M-F | |
| BNC CONNECTOR 90 DEGREE F/M | |
| BNC Connector Female to Female | |
| BNC Connector Male to Male | |
| BNC FEMALE PANEL MOUNT | |
| BNC FEMALE PCB MOUNT | |
| BNC FEMALE RECEPTACLE | |
| BNC T-CONNECTOR F/F/F | |
| Female BNC Connector with 7 inch 20 AWG wire leads | |
| Female BNC to Phone Plug adapter. 50 Ohm impedance, Hands free testing to 500VRMS | |
| Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms | |
| Panel mount Female BNC connector with Isolated ground | |
| SMA FLANGE MOUNT CONN (F TO F) | |
| SMB CONNECTOR CRIMP STYLE |