SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder
CONN SMA JACK STR. 50 OHM EDGE MOUNT
RF COAX CONN, SMA JACK, 50 OHM, EDGE MNT; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz
RF CONN, SMA, R/A JACK, 50 OHM, EDGE
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 314-BU-1420761881-ND | BU-1420761881 | 52AH3440 | 28AK6618 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | Rf Coax Conn, Sma Jack, 50 Ohm, Edge Mnt; Connector Type Mueller Electric | Rf Conn, Sma, R/a Jack, 50 Ohm, Edge Mueller Electric |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA; Jack, Female Socket | SMA | ||
| Mounting | Board Edge, End Launch; Panel Mount, Right Angle |