Mueller Electric Company Coaxial Connector (RF) Assemblies BU-1420701841

Description
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 314-BU-1420701841-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
314-BU-1420701841-ND
Coaxial Connector (RF) Assemblies 314-BU-1420701841-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connectors - 2410621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2410621
Coaxial Connectors 2410621
Mueller Electric BU-1420701841

Mueller Electric BU-1420701841

Supplier's Site
Swedesboro, NJ, United States
SMA Connector
BU-1420701841
SMA Connector BU-1420701841
CONN SMA JACK STR. 50 OHM EDGE MOUNT

CONN SMA JACK STR. 50 OHM EDGE MOUNT

Buy Now
Rf Coax Conn, Sma Jack, 50 Ohm, Edge Mnt; Connector Type Mueller Electric - 52AH3435 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Edge Mnt; Connector Type Mueller Electric
52AH3435
Rf Coax Conn, Sma Jack, 50 Ohm, Edge Mnt; Connector Type Mueller Electric 52AH3435
RF COAX CONN, SMA JACK, 50 OHM, EDGE MNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz

RF COAX CONN, SMA JACK, 50 OHM, EDGE MNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz

Supplier's Site
Rf Conn, Sma, Jack, 50 Ohm, Edge Mueller Electric - 28AK6608 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma, Jack, 50 Ohm, Edge Mueller Electric
28AK6608
Rf Conn, Sma, Jack, 50 Ohm, Edge Mueller Electric 28AK6608
RF CONN, SMA, JACK, 50 OHM, EDGE

RF CONN, SMA, JACK, 50 OHM, EDGE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 314-BU-1420701841-ND 2410621 BU-1420701841 52AH3435 28AK6608
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors SMA Connector Rf Coax Conn, Sma Jack, 50 Ohm, Edge Mnt; Connector Type Mueller Electric Rf Conn, Sma, Jack, 50 Ohm, Edge Mueller Electric
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Jack, Female Socket SMA
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ribbon Cable Connectors - 104315-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details