Mueller Electric BU-1420761811
CONN SMA JACK STR. 50 OHM EDGE MOUNT
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder
RF COAX CONN, SMA JACK, 50 OHM, EDGE MNT; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 2410629 | BU-1420761811 | 314-BU-1420761811-ND | 52AH3439 |
| Product Name | Coaxial Connectors | SMA Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Sma Jack, 50 Ohm, Edge Mnt; Connector Type Mueller Electric |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Right Angle; Right Angle Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |