Mueller Electric Company Coaxial Connector (RF) Assemblies BU-1420303411

Description
CONN SMA JACK STR 50 OHM CRIMP
Request a Quote Datasheet
Description
CONN SMA JACK STR 50 OHM CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 314-BU-1420303411-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
314-BU-1420303411-ND
Coaxial Connector (RF) Assemblies 314-BU-1420303411-ND
CONN SMA JACK STR 50 OHM CRIMP

CONN SMA JACK STR 50 OHM CRIMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 314-BU-1420303411-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
RF Connectors - 1053111-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers