CONN SMA JACK STR. 50 OHM EDGE MOUNT
Mueller Electric BU-1420701201
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
RF COAX CONN, SMA JACK, 50 OHM, PCB MNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | BU-1420701201 | 2410614 | 314-BU-1420701201-ND | 52AH3432 |
| Product Name | SMA Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Mnt; Connector Type Mueller Electric |
| Gender | Female / Jack | Female / Jack |