Mueller Electric BU-1420701211
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
CONN SMA JACK STR. 50 OHM EDGE MOUNT
RF COAX CONN, SMA JACK, 50 OHM, PCB MNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2410615 | 314-BU-1420701211-ND | BU-1420701211 | 52AH3433 |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | SMA Connector | Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Mnt; Connector Type Mueller Electric |
| Gender | Female / Jack | Female / Jack |