Computer Network Accessories, Inc. Analog Sound Level Meter 603590

Description
Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range: Up to 126dB Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB Load impedance: 1kohm min. Distortion: < 2% at 1kHz, 0.5V Microphone: Electret condenser microphone, omni-directional, directionality increases at higher frequencies Precision: +/- 2dB at 144dB Weighting: A or C Response: slow or fast Output signal: 1V max. deviation at 1kHz for the entire range Power supply: (1) 9V battery (included) Battery test: "Ok" indication between 7V and 10.5V Battery life: 110 operating hours (Alkaline batteries) Dimensions: 6.3" x 2.4" x 1.7" Weight: 6.53 oz
Description
Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range: Up to 126dB Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB Load impedance: 1kohm min. Distortion: < 2% at 1kHz, 0.5V Microphone: Electret condenser microphone, omni-directional, directionality increases at higher frequencies Precision: +/- 2dB at 144dB Weighting: A or C Response: slow or fast Output signal: 1V max. deviation at 1kHz for the entire range Power supply: (1) 9V battery (included) Battery test: "Ok" indication between 7V and 10.5V Battery life: 110 operating hours (Alkaline batteries) Dimensions: 6.3" x 2.4" x 1.7" Weight: 6.53 oz

Suppliers

Company
Product
Description
Supplier Links
Analog Sound Level Meter - 603590 - Computer Network Accessories, Inc.
Dayton, OH, USA
Analog Sound Level Meter
603590
Analog Sound Level Meter 603590
Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range: Up to 126dB Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB Load impedance: 1kohm min. Distortion: < 2% at 1kHz, 0.5V Microphone: Electret condenser microphone, omni-directional, directionality increases at higher frequencies Precision: +/- 2dB at 144dB Weighting: A or C Response: slow or fast Output signal: 1V max. deviation at 1kHz for the entire range Power supply: (1) 9V battery (included) Battery test: "Ok" indication between 7V and 10.5V Battery life: 110 operating hours (Alkaline batteries) Dimensions: 6.3" x 2.4" x 1.7" Weight: 6.53 oz

Features:

  • 7 sound level ranges: 50dB to 126dB
  • A and C weighting for sound analysis
  • Fast/slow response: Allows intermediate and high level measurements
  • Battery level indication
  • RCA output jack

Specifications:

  • Range: Up to 126dB
  • Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB
  • Load impedance: 1kohm min.
  • Distortion: < 2% at 1kHz, 0.5V
  • Microphone: Electret condenser microphone, omni-directional, directionality increases at higher frequencies
  • Precision: +/- 2dB at 144dB
  • Weighting: A or C
  • Response: slow or fast
  • Output signal: 1V max. deviation at 1kHz for the entire range
  • Power supply: (1) 9V battery (included)
  • Battery test: "Ok" indication between 7V and 10.5V
  • Battery life: 110 operating hours (Alkaline batteries)
  • Dimensions: 6.3" x 2.4" x 1.7"
  • Weight: 6.53 oz
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 603590
Product Name Analog Sound Level Meter
Meter Style Sound Level Meter
Level Range 50 to 126 dB re 20µPa
Measurement Modes A-Weighted SPL; C-Weighted SPL
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 477100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Features Data Storage
View Details
Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details