Computer Network Accessories, Inc. Sound Level Meter (0.1dB Resolution) 603563

Description
Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz 0.1dB resolution Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic recorders, etc. Comes with wind screen, screwdriver and carrying bag Dimensions: 9.45" x 2.68" x 0.98" Weight (with batteries): 7.4 oz
Description
Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz 0.1dB resolution Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic recorders, etc. Comes with wind screen, screwdriver and carrying bag Dimensions: 9.45" x 2.68" x 0.98" Weight (with batteries): 7.4 oz

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter (0.1dB Resolution) - 603563 - Computer Network Accessories, Inc.
Dayton, OH, USA
Sound Level Meter (0.1dB Resolution)
603563
Sound Level Meter (0.1dB Resolution) 603563
Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz 0.1dB resolution Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic recorders, etc. Comes with wind screen, screwdriver and carrying bag Dimensions: 9.45" x 2.68" x 0.98" Weight (with batteries): 7.4 oz

Sound level meter (0.1dB resolution).

  • Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz
  • 0.1dB resolution
  • Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic recorders, etc.
  • Comes with wind screen, screwdriver and carrying bag
  • Dimensions: 9.45" x 2.68" x 0.98"
  • Weight (with batteries): 7.4 oz
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 603563
Product Name Sound Level Meter (0.1dB Resolution)
Meter Style Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 2307476 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Panel Computer Interface
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meter - PCE-SLT-TRM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details