Smartmore Corporation Limited Datasheets for Vision Sensors
Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.
Vision Sensors: Learn more
| Product Name | Notes |
|---|---|
| - PCIe Gen3 x 4; - Support 1-4 channels of CoaXPress arbitrary topology connection; - CoaXPress camera power, control and trigger; - Image capture speed up to 25Gbps; - Image... | |
| - Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses... | |
| 3D line spectrum confocal sensors break through the limitations of traditional detection methods and provide optical precision detection sensors with higher measurement accuracy and faster measurement speed for the Industry... | |
| Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to... | |
| GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it... | |
| Smart camera facilitates a set of complete machine vision system without involving PC’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing... | |
| Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and... | |
| The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. | |
| The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal... | |
| The principle of the 3D line spectral camera is to extend the focus halo range of different colors of light by using special lenses to form special magnified chromatic aberration. | |
| The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into... | |
| The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration; - High-performance FPGA implements... | |
| This series has high definition, low noise, high performance color, easy to install and use, suitable for industrial testing, medical desearch, education, security and other fields. - Reserve a fan... | |
| This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports... | |
| This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission... | |
| This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and... | |
| This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras... | |
| This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual... | |
| This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility,... | |
| This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and... | |
| This series of cameras is cost-effective, with pixels ranging from 300,000 to 10 million pixels, CCD, CMOS; supports PC linux system and ARM linux system, and can be integrated into... | |
| This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the... | |
| This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label... | |
| This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal... | |
| This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label... | |
| This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection,... | |
| This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to... | |
| USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or... | |
| When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a... |