Smartmore Corporation Limited Datasheets for Barcode Scanners
Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners.
Barcode Scanners: Learn more
| Product Name | Notes |
|---|---|
| (Two-dimensional series) Code scanner is a built-in patented lighting system, can automatically interface detection, no need to set up, easy to use, durable design IP54 protection, 1.8M drop-proof and cost-effective... | |
| (Two-dimensional series) Code scanner is a low power consumption, powerful performance, can quickly read the mobile phone screen bar code and support RS232 interface and USB interface, a cost-effective product. | |
| It adopts the most stable and mature dual wireless technology on the market, and perfectly combines 2.4G wireless module and dual-mode Bluetooth module into a high-end scanner. And the wireless... | |
| It is a scanner that supports one-dimensional code and supports angle adjustment. It is a good helper for cashiers in shopping malls. It not only has a platform design, but... | |
| The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio. | |
| The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light... |