Smartmore Corporation Limited Datasheets for Smart Cameras
Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications.
Smart Cameras: Learn more
| Product Name | Notes |
|---|---|
| 3D line spectrum confocal sensors break through the limitations of traditional detection methods and provide optical precision detection sensors with higher measurement accuracy and faster measurement speed for the Industry... | |
| Smart camera facilitates a set of complete machine vision system without involving PC’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing... | |
| Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and... | |
| The principle of the 3D line spectral camera is to extend the focus halo range of different colors of light by using special lenses to form special magnified chromatic aberration. | |
| The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration; - High-performance FPGA implements... | |
| This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports... | |
| This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission... | |
| This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras... | |
| This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual... | |
| This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility,... | |
| This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the... | |
| This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label... | |
| This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal... | |
| This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label... | |
| This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to... | |
| USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or... |