The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements.
- Ultra-small size, ultra-high integration;
- High-performance FPGA implements hardware image processor, supports multiple image processing, and reduces host CPU consumption;
- High-current flash channel, directly drives 24V light source;
- Ultra-low power consumption fanless design, no dust, zero vibration and long life.;
- Built-in dongle connector.
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements.
- Ultra-small size, ultra-high integration;
- High-performance FPGA implements hardware image processor, supports multiple image processing, and reduces host CPU consumption;
- High-current flash channel, directly drives 24V light source;
- Ultra-low power consumption fanless design, no dust, zero vibration and long life.;
- Built-in dongle connector.
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements.
- Ultra-small size, ultra-high integration;
- High-performance FPGA implements hardware image processor, supports multiple image processing, and reduces host CPU consumption;
- High-current flash channel, directly drives 24V light source;
- Ultra-low power consumption fanless design, no dust, zero vibration and long life.;
- Built-in dongle connector.
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements.
- Ultra-small size, ultra-high integration;
- High-performance FPGA implements hardware image processor, supports multiple image processing, and reduces host CPU consumption;
- High-current flash channel, directly drives 24V light source;
- Ultra-low power consumption fanless design, no dust, zero vibration and long life.;
- Built-in dongle connector.
| Smartmore Corporation Limited | Smartmore Corporation Limited | |
|---|---|---|
| Product Category | Vision Sensors | Vision Sensors |
| Product Number | SMI-CS-5480P-01 | SMI-CS-5480P-01 |
| Product Name | Smart Camera Platform | Smart Camera Platform |
| Inspection Functions | Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection | Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection |
| Format / Output | RS232; Ethernet; USB | RS232; Ethernet; USB |
| Horizontal Resolution | 5480 lines | 5480 lines |
| Vertical Resolution | 3648 lines | 3648 lines |