This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;
- High data precision, output pixel format 8/12 bits optional;
- Defective pixel correction;
- Rich exposure control modes (external trigger, free running);
- USB3.0 interface - Gain/offset control, test image;
- Support Windows 7 / 10; Linux; Mac OS 14.1 and above;
- Flat Field Correction.
This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;
- High data precision, output pixel format 8/12 bits optional;
- Defective pixel correction;
- Rich exposure control modes (external trigger, free running);
- USB3.0 interface - Gain/offset control, test image;
- Support Windows 7 / 10; Linux; Mac OS 14.1 and above;
- Flat Field Correction.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CGi-9344P-01 |
| Product Name | 65-megapixel Industrial Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet; USB |
| Resolution | 8 bits; 12 bits |