Smartmore Corporation Limited Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| - High frame rate: 3fps; - Ultra high precision: the highest repeatability of Z axis can reach 1um; - 3D point cloud preprocessing: with multiple user-settable point cloud filtering functions; | |
| 1. Integrate common operators to directly obtain measured data and results; 2. Adopt high-resolution photosensitive sensor with high precision; 3. Easy to install and no need for high-precision complex motion... | |
| 1. IP67 high protection level: Can be used in environment with a lot of dust and water. The internal mounting holes have metal sleeves, which can withstand greater mounting stress. | |
| A 3D laser camera employs the advanced line laser technology to detect defection and output results in the level of submicron. The result comes in the form of the combination... | |
| A set of lightweight 3D vision system suitable for robotic arm installation. The sensor can be connected and mounted on the robotic arm, and can reach the working point with... | |
| Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured... | |
| Industrial barcode reader (X series) is a product with a small body, large capacity, large depth of field, IP65 and comprehensive ESD protection ◆The new high-performance chip makes the decoding... | |
| Industry Challenges In a world of Industry 4.0, precision measurement technology plays a crucial role to meet the increasing demand for automation of manufacturing, inspection processes, and ensuring reliable quality... | |
| SMore 3D camera (SMI-3DBL-400-01),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is... | |
| SMore 3D camera (SMI-3DBL-400-02),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is... | |
| SMore 3D camera(SMI-3DSL-3000 -01),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is... | |
| SMore ViScanner scanner is a series of high-speed intelligent code scanner designed for industrial applications, offering high flexibility and ease of use in harsh industrial environment. SMS1000 can integrate SmartMore... | |
| The series is a Ultra high-speed and high-precision laser 3D profile measuring instrument, High-precision point laser displacement sensor.The series of 3D profile , achieving a precedent for high-precision 3D measurements... | |
| The technical term “3D structured light camera” may puzzle you at the first glace but you will definitely have your “Aha” moment if I mention it is applied to facial... | |
| This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high... | |
| This series is a laser needle sensor for high-precision positioning in industrial occasions. It can achieve absolute position correction and zero reset along the three dimensions of the sensor XYZ. | |
| This series of 3D cameras benefited from hardware parallel computing technology, combined with the system architecture optimized for structured light technology, using high-resolution CMOS to shoot with a resolution of... | |
| To ensure top component traceability and productivity, manufacturing environments in the automotive, medical device, electronics, aerospace, and product security industries need robust, powerful, and simple-to-use barcode reading equipment. The rugged... |