This series has high definition, low noise, high performance color, easy to install and use, suitable for industrial testing, medical desearch, education, security and other fields. - Reserve a fan interface to effectively control the temperature of the camera;SG
- The cost of the method of interface matching with capture card is greatly reduced;
- Using standard 10 Gigabit network interface design, the super-category 6 network cable can realize stable communication, and the cost is greatly reduced compared with the CameraLink interface with a capture card;
- The farthest transmission distance can reach 100 meters, and the industrial field wiring is no longer restricted; backward compatible with Gigabit network;
- The effective bandwidth is 1200MByet, which is 10 times that of the gigabit network, which greatly shortens the image transmission time and delay;
- Support GigEVision, GenICam standard and the same SDK as Gigabit camera, shorten the customer development cycle.
This series has high definition, low noise, high performance color, easy to install and use, suitable for industrial testing, medical desearch, education, security and other fields. - Reserve a fan interface to effectively control the temperature of the camera;SG
- The cost of the method of interface matching with capture card is greatly reduced;
- Using standard 10 Gigabit network interface design, the super-category 6 network cable can realize stable communication, and the cost is greatly reduced compared with the CameraLink interface with a capture card;
- The farthest transmission distance can reach 100 meters, and the industrial field wiring is no longer restricted; backward compatible with Gigabit network;
- The effective bandwidth is 1200MByet, which is 10 times that of the gigabit network, which greatly shortens the image transmission time and delay;
- Support GigEVision, GenICam standard and the same SDK as Gigabit camera, shorten the customer development cycle.
This series has high definition, low noise, high performance color, easy to install and use, suitable for industrial testing, medical desearch, education, security and other fields. - Reserve a fan interface to effectively control the temperature of the camera;SG
- The cost of the method of interface matching with capture card is greatly reduced;
- Using standard 10 Gigabit network interface design, the super-category 6 network cable can realize stable communication, and the cost is greatly reduced compared with the CameraLink interface with a capture card;
- The farthest transmission distance can reach 100 meters, and the industrial field wiring is no longer restricted; backward compatible with Gigabit network;
- The effective bandwidth is 1200MByet, which is 10 times that of the gigabit network, which greatly shortens the image transmission time and delay;
- Support GigEVision, GenICam standard and the same SDK as Gigabit camera, shorten the customer development cycle.
This series has high definition, low noise, high performance color, easy to install and use, suitable for industrial testing, medical desearch, education, security and other fields. - Reserve a fan interface to effectively control the temperature of the camera;SG
- The cost of the method of interface matching with capture card is greatly reduced;
- Using standard 10 Gigabit network interface design, the super-category 6 network cable can realize stable communication, and the cost is greatly reduced compared with the CameraLink interface with a capture card;
- The farthest transmission distance can reach 100 meters, and the industrial field wiring is no longer restricted; backward compatible with Gigabit network;
- The effective bandwidth is 1200MByet, which is 10 times that of the gigabit network, which greatly shortens the image transmission time and delay;
- Support GigEVision, GenICam standard and the same SDK as Gigabit camera, shorten the customer development cycle.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-C10Gi-8240P-01 |
| Product Name | 10 Gigabit Color Industrial Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Resolution | 12 bits |
| Lens Mount | F-Mount |
| Horizontal Resolution | 8240 lines |