When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing industrial cameras.
Considering the benefits in the mentioned aspects of 10 GigE area scan camera, it could be one of the best choices. It carries all the advantages of area industrial camera with the extra one of being fast and steady during data transmission.
Challenge
There are three major problems troubling manufacturing process during image taking. The first one is the accuracy of images. A blurry image is catastrophic since it's impossible to defect detection or analyze the information. The second one is the massive quantity of data. It requires large capacity of industrial cameras and industrial computers. The last one is the ability of real-time transmission.
With SmartMoreInside's 10 GigE area scan camera, all those three problems can be easily solved which makes the process of manufacturing smoother and easier.
Benefits
● Reserved fan interface to effectively control camera temperature
● Using standard 10 GigE interface design
● Unique data packet retransmission technology to ensure reliable data transmission
● Excellent SDK design, as simple as using a USB camera
● The effective bandwidth is 1200MByet, which greatly shortens the image transmission time
Optional
● 35,000-47,000,000 pixels optional with the highest frame rate of 1594 FPS
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing industrial cameras.
Considering the benefits in the mentioned aspects of 10 GigE area scan camera, it could be one of the best choices. It carries all the advantages of area industrial camera with the extra one of being fast and steady during data transmission.
Challenge
There are three major problems troubling manufacturing process during image taking. The first one is the accuracy of images. A blurry image is catastrophic since it's impossible to defect detection or analyze the information. The second one is the massive quantity of data. It requires large capacity of industrial cameras and industrial computers. The last one is the ability of real-time transmission.
With SmartMoreInside's 10 GigE area scan camera, all those three problems can be easily solved which makes the process of manufacturing smoother and easier.
Benefits
● Reserved fan interface to effectively control camera temperature
● Using standard 10 GigE interface design
● Unique data packet retransmission technology to ensure reliable data transmission
● Excellent SDK design, as simple as using a USB camera
● The effective bandwidth is 1200MByet, which greatly shortens the image transmission time
Optional
● 35,000-47,000,000 pixels optional with the highest frame rate of 1594 FPS
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing industrial cameras.
Considering the benefits in the mentioned aspects of 10 GigE area scan camera, it could be one of the best choices. It carries all the advantages of area industrial camera with the extra one of being fast and steady during data transmission.
Challenge
There are three major problems troubling manufacturing process during image taking. The first one is the accuracy of images. A blurry image is catastrophic since it's impossible to defect detection or analyze the information. The second one is the massive quantity of data. It requires large capacity of industrial cameras and industrial computers. The last one is the ability of real-time transmission.
With SmartMoreInside's 10 GigE area scan camera, all those three problems can be easily solved which makes the process of manufacturing smoother and easier.
Benefits
● Reserved fan interface to effectively control camera temperature
● Using standard 10 GigE interface design
● Unique data packet retransmission technology to ensure reliable data transmission
● Excellent SDK design, as simple as using a USB camera
● The effective bandwidth is 1200MByet, which greatly shortens the image transmission time
Optional
● 35,000-47,000,000 pixels optional with the highest frame rate of 1594 FPS
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing industrial cameras.
Considering the benefits in the mentioned aspects of 10 GigE area scan camera, it could be one of the best choices. It carries all the advantages of area industrial camera with the extra one of being fast and steady during data transmission.
Challenge
There are three major problems troubling manufacturing process during image taking. The first one is the accuracy of images. A blurry image is catastrophic since it's impossible to defect detection or analyze the information. The second one is the massive quantity of data. It requires large capacity of industrial cameras and industrial computers. The last one is the ability of real-time transmission.
With SmartMoreInside's 10 GigE area scan camera, all those three problems can be easily solved which makes the process of manufacturing smoother and easier.
Benefits
● Reserved fan interface to effectively control camera temperature
● Using standard 10 GigE interface design
● Unique data packet retransmission technology to ensure reliable data transmission
● Excellent SDK design, as simple as using a USB camera
● The effective bandwidth is 1200MByet, which greatly shortens the image transmission time
Optional
● 35,000-47,000,000 pixels optional with the highest frame rate of 1594 FPS
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-C10Gi-2592P-01 |
| Product Name | 10 Gigabit Color Industrial Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Resolution | 12 bits |
| Lens Mount | C-Mount |
| Shutter Control | External Trigger |