This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM)
- High sensitivity and low noise
- Camera-side Flat Field Correction and Contrast Extension
- GigE Vision interface
- Easy to use GUI configuration tool
- Internal trigger, external trigger optional
- Single power supply: DC12V±10%
This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM)
- High sensitivity and low noise
- Camera-side Flat Field Correction and Contrast Extension
- GigE Vision interface
- Easy to use GUI configuration tool
- Internal trigger, external trigger optional
- Single power supply: DC12V±10%
This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM)
- High sensitivity and low noise
- Camera-side Flat Field Correction and Contrast Extension
- GigE Vision interface
- Easy to use GUI configuration tool
- Internal trigger, external trigger optional
- Single power supply: DC12V±10%
This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM)
- High sensitivity and low noise
- Camera-side Flat Field Correction and Contrast Extension
- GigE Vision interface
- Easy to use GUI configuration tool
- Internal trigger, external trigger optional
- Single power supply: DC12V±10%
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CGiL-2048P-01 |
| Product Name | Line Scan Camera for 2K Ethernet Black and White |
| Monochrome / Color | Monochrome; Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet |
| Resolution | 8 bits |
| Horizontal Resolution | 2048 lines |