Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and sets parameters via the client software or SDK. Cameras with GigE Vision interface are used in many machine vision applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc.
Challenge
Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture elements. Due to complex industrial settings, area scan camera and line scan camera will be applied in different fields. Cameras with GigE Vision interface features more steadfast transmission than USB. And it has wider application, such as measurement in size, shape, dimension, position and even temperature.
Benefits
● Special data package retransmission technology to ensure data security
● Support simultaneous operation of several cameras and networking at will
● Fine SDK design, plug and play
● Support external trigger and flashlight synchronization, up to 7-way GPIO
● Compatible with Vision Standard, support Halcon, Labview, OpenCV, vision Pro etc software
Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and sets parameters via the client software or SDK. Cameras with GigE Vision interface are used in many machine vision applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc.
Challenge
Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture elements. Due to complex industrial settings, area scan camera and line scan camera will be applied in different fields. Cameras with GigE Vision interface features more steadfast transmission than USB. And it has wider application, such as measurement in size, shape, dimension, position and even temperature.
Benefits
● Special data package retransmission technology to ensure data security
● Support simultaneous operation of several cameras and networking at will
● Fine SDK design, plug and play
● Support external trigger and flashlight synchronization, up to 7-way GPIO
● Compatible with Vision Standard, support Halcon, Labview, OpenCV, vision Pro etc software
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CGi-4096P-01 |
| Product Name | GigE color area scan industrial camera for inspection |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount; CS-Mount |