Smartmore Corporation Limited Datasheets for Camera Lenses and Video Lenses

Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. 
Camera Lenses and Video Lenses: Learn more

Product Name Notes
- 8MP with high contrast; - Suitable for 8MP/5MP/3MP/2MP cameras; - focal range form 100mm to infinity without extension loops; - Lightweight and compact design.
- Espacially suitable for lithium coating detection; - Short working distance,high resolution,distortio n <0.05%; - Easy to use,no need to consider the adaptor; - Support the largest sensor size up...
- Fixed aperture value optional; - Anti-vibration ring design,the lens structure is more stable; - Low image shift at vibration situation; - Suitable for multiple vibration environments.
- High relative illumination and high contrast, sharp imaging; - Low distortion,overall distortion<0.5%,mini mum distorton<0.1%; - Excellent resolution,center200 IP/mm,penpheral160iP /mm; - Compatible with 1 inch 20 milion and 1.1 inch...
- Maximum support 1'1 inch CCD; - Large depth of field, high definition; - Double telecentric design, support 12-20 million pixels; - Used for high precision, detect and measurement.
- Only one camera can perfectly present the top and side surfaces of an object in one image; - No need for image stitching software; - Flexible compatibility with industrial...
- Optimized macro design,clear imaging with short working distance; - Low distortion,overall distortion <0.05%; - Magnification range 0.1X-082X,suitable for high magnification positioning projects; - Supports upto 1.1inch chips,compatible with 2/3...
- Standard C interface, multiple and depth of field can be customized; - High definition, high resolution, adjustable aperture; - Objective telecentric design, maximum support 2/3 inch 5 million CCD;
- suitable for 2.74 um pixel camera,up to 10MP; - 0 distortion at 330mm WD; - focal range form 200mm to infinity without extension loops; - Can be quickly customized...
- suitable for 2.74μm pixel camera up to 25MP; - 0 distortion at 215 mm WD; - focal range form 200mm to infinity without extension loops; - Can be quickly...
- the image contrast is extremely high; - 5MPperfomancefor the price of 2MP; - high resolution, low distortion,high brightness uniformity; - Support up to 2/3 inch chips,compatible with 1/1.8inch chips.
- The same lens can be used to shoot objects with different shapes and sizes; - Take high-resolution images of the inner wall and bottom of the cavity; - There...
A large format camera is especially designed for a large format camera. In the process of choosing the right lens, the first thing you need to know is the format...
A line scan camera is a special kind of camera that images phtots in the form of line scanning. The camera projects takes the images line by line to generate...
A telecentric lens is a special optical lens that is designed to correct the parallax of ordinary industrial lens. It can only collect collimated light ray bundles, thus eliminating perspective...
Product Features - Maximum support 1'1 inch CCD; - Large depth of field, high definition; - Double telecentric design, support 12-20 million pixels; - Used for high precision, detect and...
The lens is optimized for the near-infrared band and can solve a series of infrared applications. It has the characteristics of high transmittance, high uniformity, small size and compact shape.
This series of lenses is specially developed for 16K3.5μ/16K5μ ultra-fine line scan cameras. In order to meet the resolution of 3.5μ, the actual resolution of the lens can reach 160lp/mm,...
This series of lenses is used to achieve 360° side view imaging of small objects, with a compact design and high-resolution performance, suitable for inspection of components such as drug...
This series of lenses supports 29MP sensor, suitable for 4k line scan cameras with 5p/7p pixel size, and can be applied to printing and packaging inspection. - Support 29MP sensor...