Smart camera facilitates a set of complete machine vision system without involving PC’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and processing of images and communicate with other devices through I/O, serial port and Ethernet and so on. It is applicable to scenarios of simple algorithms, like OCR of 0-9, letter laser etc. Moreover, smart cameras even agree with some dedicated applications under stringent conditions, like industrial robots manufacturing, steel making.
Challenge
Smart cameras have been marketed since the mid 80s. In the 21st century they have reached widespread use, since technology allowed their size to be reduced and their processing power reached several thousand MIPS. The application of industrial camera and smart camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and practical in built debug device, ease of use. Smart camera is an embedded system with a highly combination of software and hardware. Not only can it accomplish image capture that common industrial cameras can do, but also can directly run image processing software to perform analysis and processing of images and have straightforward connections with other external devices. Smart camera system is higly integrated, has steadfast operation, reliable performance, easy maintenance as well as cost-effective operation and building.
Benefits
● CPU Intel Atom Z8350 (1.44-1.92GHZ)
● 2G/32G 4G/64G (memory/disk)
● Support external USB2.0*2 port, support trigger*1, flashlight*1, RS232*1
● Display HDMI*1, support 1920*1080 resolution
● Ethernet 1000M*1, support GigE Vision camera
● M12 12 core threaded aviation plug, support 12V/12A power input
● One channel input, two channel input interface enables delay of configuration output, no need to process in programmings
● Support Windows 10 64 bit, Ubuntu 16.04 64 bit system
● In-built USB 2.0 interface, easy to dismantle and install, able to use with watchdog
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CS-1280P-02 |
| Product Name | Black and White Smart Camera |
| Monochrome / Color | Monochrome; Color |
| Imaging Technology | CCD Camera; CMOS Camera |
| Format / Output | Ethernet; USB |
| Resolution | 8 bits |
| Lens Mount | C-Mount; M12 |